ifm efector inc. MX5017

Description
Ifm electronic MX5 series hall effect speed sensors for non-contact detection of speed and direction of rotation. High switching frequency and an extended temperature range make the MX5 sensors ideal for speed and rotation detection on drives, axes and shafts. The sensors use hall measuring cells that function reliably without contact, even in cases of heavy soiling. Switching frequencies up to 15000 Hz. Precise detection and reduced phase shift. Wide temperature range: -32…125 °C. Flanged housing Output Type = NPN Body Style = Barrel Mounting Style = Cable Mount Supply Voltage = 7 - 30 V dc Terminal Type = Wire Lead Maximum DC Voltage = 30V Detection Range = 1.7 mm Switching Current = 50 mA Switching Frequency = 15 kHz Width = 15 (Dia.)mm
Request a Quote
Description
Ifm electronic MX5 series hall effect speed sensors for non-contact detection of speed and direction of rotation. High switching frequency and an extended temperature range make the MX5 sensors ideal for speed and rotation detection on drives, axes and shafts. The sensors use hall measuring cells that function reliably without contact, even in cases of heavy soiling. Switching frequencies up to 15000 Hz. Precise detection and reduced phase shift. Wide temperature range: -32…125 °C. Flanged housing Output Type = NPN Body Style = Barrel Mounting Style = Cable Mount Supply Voltage = 7 - 30 V dc Terminal Type = Wire Lead Maximum DC Voltage = 30V Detection Range = 1.7 mm Switching Current = 50 mA Switching Frequency = 15 kHz Width = 15 (Dia.)mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1238749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ifm electronic MX5 series hall effect speed sensors for non-contact detection of speed and direction of rotation. High switching frequency and an extended temperature range make the MX5 sensors ideal for speed and rotation detection on drives, axes and shafts. The sensors use hall measuring cells that function reliably without contact, even in cases of heavy soiling. Switching frequencies up to 15000 Hz. Precise detection and reduced phase shift. Wide temperature range: -32…125 °C. Flanged housing Output Type = NPN Body Style = Barrel Mounting Style = Cable Mount Supply Voltage = 7 - 30 V dc Terminal Type = Wire Lead Maximum DC Voltage = 30V Detection Range = 1.7 mm Switching Current = 50 mA Switching Frequency = 15 kHz Width = 15 (Dia.)mm

Ifm electronic MX5 series hall effect speed sensors for non-contact detection of speed and direction of rotation. High switching frequency and an extended temperature range make the MX5 sensors ideal for speed and rotation detection on drives, axes and shafts. The sensors use hall measuring cells that function reliably without contact, even in cases of heavy soiling.
Switching frequencies up to 15000 Hz. Precise detection and reduced phase shift. Wide temperature range: -32…125 °C. Flanged housing
Output Type = NPN
Body Style = Barrel
Mounting Style = Cable Mount
Supply Voltage = 7 - 30 V dc
Terminal Type = Wire Lead
Maximum DC Voltage = 30V
Detection Range = 1.7 mm
Switching Current = 50 mA
Switching Frequency = 15 kHz
Width = 15 (Dia.)mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 1238749
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0368 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details