ifm efector inc. Capacitive sensor ifm efector KG5066 - KG-3120NFPKGP2T/US KG5066

Description
The capacitive sensor KG5066 - KG-3120NFPKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5066 - KG-3120NFPKGP2T/US has an M12 plug-and-socket connection Due to the increased noise immunity and the protection rating IP65/IP67, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet
Description
The capacitive sensor KG5066 - KG-3120NFPKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5066 - KG-3120NFPKGP2T/US has an M12 plug-and-socket connection Due to the increased noise immunity and the protection rating IP65/IP67, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KG5066 - KG-3120NFPKGP2T/US -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KG5066 - KG-3120NFPKGP2T/US
Capacitive sensor ifm efector KG5066 - KG-3120NFPKGP2T/US
The capacitive sensor KG5066 - KG-3120NFPKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5066 - KG-3120NFPKGP2T/US has an M12 plug-and-socket connection Due to the increased noise immunity and the protection rating IP65/IP67, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

The capacitive sensor KG5066 - KG-3120NFPKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5066 - KG-3120NFPKGP2T/US has an M12 plug-and-socket connection Due to the increased noise immunity and the protection rating IP65/IP67, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KG5066 - KG-3120NFPKGP2T/US
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.4724 inch (12 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0460 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details