ifm efector inc. Capacitive sensor ifm efector KG5067 - KG-3080NFAKGS2T KG5067

Description
The capacitive sensor KG5067 - KG-3080NFAKGS2T from ifm with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5067 - KG-3080NFAKGS2T has a 2 M PVC cable. Thanks to IP65/IP67protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet
Description
The capacitive sensor KG5067 - KG-3080NFAKGS2T from ifm with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5067 - KG-3080NFAKGS2T has a 2 M PVC cable. Thanks to IP65/IP67protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KG5067 - KG-3080NFAKGS2T -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KG5067 - KG-3080NFAKGS2T
Capacitive sensor ifm efector KG5067 - KG-3080NFAKGS2T
The capacitive sensor KG5067 - KG-3080NFAKGS2T from ifm with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5067 - KG-3080NFAKGS2T has a 2 M PVC cable. Thanks to IP65/IP67protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

The capacitive sensor KG5067 - KG-3080NFAKGS2T from ifm with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5067 - KG-3080NFAKGS2T has a 2 M PVC cable. Thanks to IP65/IP67protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KG5067 - KG-3080NFAKGS2T
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details