ifm efector inc. Capacitive sensor ifm efector KG6000 - KG-3150NFPKG/PL/2P/US/IO KG6000

Description
The capacitive sensor KG6000 - KG-3150NFPKG/PL/2P/U S/IO from ifm electronic with an M18 x 1 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily switched from NO to NC via a selector switch. The sensing range of the capacitive sensor is 15 mm and can be adjusted between 0.5-30 mm, with non-flush mounting. An optical adjustment aid helps with the setting. The electrical connection of the capacitive sensor KG6000-KG-3150NFPKG/ PL/2P/US/IO is via an M12 plug connection. Thanks to increased noise immunity and a protection rating of IP65/IP67/IP69K, the sensor can be used in almost all applications. The sensor can also be programmed with a PC via IO-Link, then extended features such as time functions or PNP/NPN switching are available to the user.
Datasheet
Description
The capacitive sensor KG6000 - KG-3150NFPKG/PL/2P/U S/IO from ifm electronic with an M18 x 1 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily switched from NO to NC via a selector switch. The sensing range of the capacitive sensor is 15 mm and can be adjusted between 0.5-30 mm, with non-flush mounting. An optical adjustment aid helps with the setting. The electrical connection of the capacitive sensor KG6000-KG-3150NFPKG/ PL/2P/US/IO is via an M12 plug connection. Thanks to increased noise immunity and a protection rating of IP65/IP67/IP69K, the sensor can be used in almost all applications. The sensor can also be programmed with a PC via IO-Link, then extended features such as time functions or PNP/NPN switching are available to the user.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KG6000 - KG-3150NFPKG/PL/2P/US/IO -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KG6000 - KG-3150NFPKG/PL/2P/US/IO
Capacitive sensor ifm efector KG6000 - KG-3150NFPKG/PL/2P/US/IO
The capacitive sensor KG6000 - KG-3150NFPKG/PL/2P/U S/IO from ifm electronic with an M18 x 1 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily switched from NO to NC via a selector switch. The sensing range of the capacitive sensor is 15 mm and can be adjusted between 0.5-30 mm, with non-flush mounting. An optical adjustment aid helps with the setting. The electrical connection of the capacitive sensor KG6000-KG-3150NFPKG/ PL/2P/US/IO is via an M12 plug connection. Thanks to increased noise immunity and a protection rating of IP65/IP67/IP69K, the sensor can be used in almost all applications. The sensor can also be programmed with a PC via IO-Link, then extended features such as time functions or PNP/NPN switching are available to the user.

The capacitive sensor KG6000 - KG-3150NFPKG/PL/2P/US/IO from ifm electronic with an M18 x 1 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily switched from NO to NC via a selector switch. The sensing range of the capacitive sensor is 15 mm and can be adjusted between 0.5-30 mm, with non-flush mounting. An optical adjustment aid helps with the setting. The electrical connection of the capacitive sensor KG6000-KG-3150NFPKG/PL/2P/US/IO is via an M12 plug connection. Thanks to increased noise immunity and a protection rating of IP65/IP67/IP69K, the sensor can be used in almost all applications. The sensor can also be programmed with a PC via IO-Link, then extended features such as time functions or PNP/NPN switching are available to the user.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KG6000 - KG-3150NFPKG/PL/2P/US/IO
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.5906 inch (15 mm)
Sampling Frequency 0.0400 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details