ifm efector inc. Capacitive sensor ifm efector KF5001 - KFA3040BBPKG/NI/US KF5001

Description
The capacitive sensor KF5001 - KFA3040BBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 1-6 mm with flush installation. The capacitive sensor KF5001 - KFA3040BBPKG/NI/US has an M12 plug-and socket connection. Due to the increased noise immunity and the protection rating IP65, detection of metals and almost all plastics, glass, ceramics, wood and paper is possible without any problems.
Datasheet
Description
The capacitive sensor KF5001 - KFA3040BBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 1-6 mm with flush installation. The capacitive sensor KF5001 - KFA3040BBPKG/NI/US has an M12 plug-and socket connection. Due to the increased noise immunity and the protection rating IP65, detection of metals and almost all plastics, glass, ceramics, wood and paper is possible without any problems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KF5001 - KFA3040BBPKG/NI/US -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KF5001 - KFA3040BBPKG/NI/US
Capacitive sensor ifm efector KF5001 - KFA3040BBPKG/NI/US
The capacitive sensor KF5001 - KFA3040BBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 1-6 mm with flush installation. The capacitive sensor KF5001 - KFA3040BBPKG/NI/US has an M12 plug-and socket connection. Due to the increased noise immunity and the protection rating IP65, detection of metals and almost all plastics, glass, ceramics, wood and paper is possible without any problems.

The capacitive sensor KF5001 - KFA3040BBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 1-6 mm with flush installation. The capacitive sensor KF5001 - KFA3040BBPKG/NI/US has an M12 plug-and socket connection. Due to the increased noise immunity and the protection rating IP65, detection of metals and almost all plastics, glass, ceramics, wood and paper is possible without any problems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KF5001 - KFA3040BBPKG/NI/US
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
Sampling Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details