ifm efector inc. Ultrasonic sensor ifm efector UGT585 UGT585

Description
The UGT585 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 200 kHz, programmable switching output and scalable 0-10 V analog output, has a range of 80-1200 mm. The ultrasonic sensor UGT585 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT585 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.
Description
The UGT585 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 200 kHz, programmable switching output and scalable 0-10 V analog output, has a range of 80-1200 mm. The ultrasonic sensor UGT585 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT585 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor ifm efector UGT585 -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor ifm efector UGT585
Ultrasonic sensor ifm efector UGT585
The UGT585 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 200 kHz, programmable switching output and scalable 0-10 V analog output, has a range of 80-1200 mm. The ultrasonic sensor UGT585 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT585 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.

The UGT585 cube-shaped ultrasonic sensor from ifm electronic with a transducer frequency of 200 kHz, programmable switching output and scalable 0-10 V analog output, has a range of 80-1200 mm. The ultrasonic sensor UGT585 is easy to place into operation with the help of the programming buttons. Its high protection rating of IP67 and the M12 connector make use of the UGT585 ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects and identification of persons.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor ifm efector UGT585
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 3.15 to 47.24 inch (80 to 1200 mm)
Sampling Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

AC Miniature LVDT Linear Variable Transformer - SM - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0394 to 0.1181 inch (1 to 3 mm)
Linearity 0.2500 ±% Full Scale
View Details
Inductive Sensor -  - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
D5W Submersible LVDT Displacement Transducer - D5/200AW - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1969 inch (5 mm)
View Details
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details