ifm efector inc. Capacitive sensor ifm efector KQ6005 - KQ-3120NFPKG/2T/0.1m/US KQ6005

Description
The capacitive sensor KQ6005 - KQ-3120NFPKG/2T/0.1m /US from ifm made of rectangular plastic with an operating voltage of 10-36 V DC can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6005 - KQ-3120NFPKG/2T/0.1m /US has a connection cable with connector. Due to the increased protection rating of IP65/IP67, it is easy to detect dry bulk solids and liquids and to detect them through non-metallic container walls or bypass tubes.
Datasheet
Description
The capacitive sensor KQ6005 - KQ-3120NFPKG/2T/0.1m /US from ifm made of rectangular plastic with an operating voltage of 10-36 V DC can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6005 - KQ-3120NFPKG/2T/0.1m /US has a connection cable with connector. Due to the increased protection rating of IP65/IP67, it is easy to detect dry bulk solids and liquids and to detect them through non-metallic container walls or bypass tubes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KQ6005 - KQ-3120NFPKG/2T/0.1m/US -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KQ6005 - KQ-3120NFPKG/2T/0.1m/US
Capacitive sensor ifm efector KQ6005 - KQ-3120NFPKG/2T/0.1m/US
The capacitive sensor KQ6005 - KQ-3120NFPKG/2T/0.1m /US from ifm made of rectangular plastic with an operating voltage of 10-36 V DC can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6005 - KQ-3120NFPKG/2T/0.1m /US has a connection cable with connector. Due to the increased protection rating of IP65/IP67, it is easy to detect dry bulk solids and liquids and to detect them through non-metallic container walls or bypass tubes.

The capacitive sensor KQ6005 - KQ-3120NFPKG/2T/0.1m/US from ifm made of rectangular plastic with an operating voltage of 10-36 V DC can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6005 - KQ-3120NFPKG/2T/0.1m/US has a connection cable with connector. Due to the increased protection rating of IP65/IP67, it is easy to detect dry bulk solids and liquids and to detect them through non-metallic container walls or bypass tubes.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KQ6005 - KQ-3120NFPKG/2T/0.1m/US
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 0.4724 inch (12 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-167U - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Operating Temperature 14 to 131 F (-10 to 55 C)
Height 1.04 inch (26.5 mm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details