ifm efector inc. MX5015

Description
Ifm electronic MX5 series hall effect speed sensors for non-contact detection of speed and direction of rotation. High switching frequency and an extended temperature range make the MX5 sensors ideal for speed and rotation detection on drives, axes and shafts. The sensors use hall measuring cells that function reliably without contact, even in cases of heavy soiling. Switching frequencies up to 15000 Hz. Precise detection and reduced phase shift. Wide temperature range: -32…125 °C. Flanged housing Output Type = NPN Body Style = Barrel Mounting Style = Cable Mount Supply Voltage = 7 - 30 V dc Terminal Type = Wire Lead Maximum DC Voltage = 30V Detection Range = 1.7 mm Switching Current = 50 mA Switching Frequency = 15 kHz Width = 15 (Dia.)mm
Request a Quote
Description
Ifm electronic MX5 series hall effect speed sensors for non-contact detection of speed and direction of rotation. High switching frequency and an extended temperature range make the MX5 sensors ideal for speed and rotation detection on drives, axes and shafts. The sensors use hall measuring cells that function reliably without contact, even in cases of heavy soiling. Switching frequencies up to 15000 Hz. Precise detection and reduced phase shift. Wide temperature range: -32…125 °C. Flanged housing Output Type = NPN Body Style = Barrel Mounting Style = Cable Mount Supply Voltage = 7 - 30 V dc Terminal Type = Wire Lead Maximum DC Voltage = 30V Detection Range = 1.7 mm Switching Current = 50 mA Switching Frequency = 15 kHz Width = 15 (Dia.)mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1238748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ifm electronic MX5 series hall effect speed sensors for non-contact detection of speed and direction of rotation. High switching frequency and an extended temperature range make the MX5 sensors ideal for speed and rotation detection on drives, axes and shafts. The sensors use hall measuring cells that function reliably without contact, even in cases of heavy soiling. Switching frequencies up to 15000 Hz. Precise detection and reduced phase shift. Wide temperature range: -32…125 °C. Flanged housing Output Type = NPN Body Style = Barrel Mounting Style = Cable Mount Supply Voltage = 7 - 30 V dc Terminal Type = Wire Lead Maximum DC Voltage = 30V Detection Range = 1.7 mm Switching Current = 50 mA Switching Frequency = 15 kHz Width = 15 (Dia.)mm

Ifm electronic MX5 series hall effect speed sensors for non-contact detection of speed and direction of rotation. High switching frequency and an extended temperature range make the MX5 sensors ideal for speed and rotation detection on drives, axes and shafts. The sensors use hall measuring cells that function reliably without contact, even in cases of heavy soiling.
Switching frequencies up to 15000 Hz. Precise detection and reduced phase shift. Wide temperature range: -32…125 °C. Flanged housing
Output Type = NPN
Body Style = Barrel
Mounting Style = Cable Mount
Supply Voltage = 7 - 30 V dc
Terminal Type = Wire Lead
Maximum DC Voltage = 30V
Detection Range = 1.7 mm
Switching Current = 50 mA
Switching Frequency = 15 kHz
Width = 15 (Dia.)mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 1238748
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details