The capacitive sensor KF5002 - KFA3080NBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 3-12 mm with non-flush installation. The capacitive sensor KF5002 - KFA3080NBPKG/NI/US has an M12 plug-and socket connection. Due to the increased noise immunity and the protection rating IP65, detection of dry bulk material and liquids is possible without any problems.
| Automation24, Inc. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Name | Capacitive sensor ifm efector KF5002 - KFA3080NBPKG/NI/US |
| Sensor Technology | Capacitive Linear Position Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Measurement Range | 0.3150 inch (8 mm) |
| Sampling Frequency | 0.0500 kHz |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |