ifm efector inc. Capacitive sensor ifm efector KG0008 - KGE2008-FBOA/NI KG0008

Description
The capacitive sensor KG0008 - KGE2008-FBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open/normally closed programmable switching function. The sensing range is 8 mm with non-flush installation. The electrical connection of the KG0008 - KGE2008-FBOA/NI capacitive sensor is made via connection terminals. Thanks to the IP65 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet
Description
The capacitive sensor KG0008 - KGE2008-FBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open/normally closed programmable switching function. The sensing range is 8 mm with non-flush installation. The electrical connection of the KG0008 - KGE2008-FBOA/NI capacitive sensor is made via connection terminals. Thanks to the IP65 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KG0008 - KGE2008-FBOA/NI -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KG0008 - KGE2008-FBOA/NI
Capacitive sensor ifm efector KG0008 - KGE2008-FBOA/NI
The capacitive sensor KG0008 - KGE2008-FBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open/normally closed programmable switching function. The sensing range is 8 mm with non-flush installation. The electrical connection of the KG0008 - KGE2008-FBOA/NI capacitive sensor is made via connection terminals. Thanks to the IP65 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

The capacitive sensor KG0008 - KGE2008-FBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open/normally closed programmable switching function. The sensing range is 8 mm with non-flush installation. The electrical connection of the KG0008 - KGE2008-FBOA/NI capacitive sensor is made via connection terminals. Thanks to the IP65 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KG0008 - KGE2008-FBOA/NI
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Sampling Frequency 0.0250 to 0.0500 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details