ifm efector inc. JN2200

Description
Ifm electronic JN Series 2-axis inclination sensors are designed for high measurement accuracies over the whole angular range. An active temperature compensation and high protection rating ensures that they operate reliably at extreme temperatures and rough environments. Configurable via IO-Link to provide point-to-point connection. High accuracy across the whole 2-axis angular range up to 360°. Low temperature drift due to active temperature compensation. Visualisation of the operating and switching states by clearly visible LEDs. Configurable current and voltage output functions. Adjustable filter functions for different applications Output Type = NPN, PNP Body Style = Block Mounting Style = Surface Mount Supply Voltage = 9.2 - 30 V dc Terminal Type = M12 Connector Maximum DC Voltage = 30V Switching Current = 125 mA Length = 62mm Width = 90mm Depth = 33.2mm
Request a Quote
Description
Ifm electronic JN Series 2-axis inclination sensors are designed for high measurement accuracies over the whole angular range. An active temperature compensation and high protection rating ensures that they operate reliably at extreme temperatures and rough environments. Configurable via IO-Link to provide point-to-point connection. High accuracy across the whole 2-axis angular range up to 360°. Low temperature drift due to active temperature compensation. Visualisation of the operating and switching states by clearly visible LEDs. Configurable current and voltage output functions. Adjustable filter functions for different applications Output Type = NPN, PNP Body Style = Block Mounting Style = Surface Mount Supply Voltage = 9.2 - 30 V dc Terminal Type = M12 Connector Maximum DC Voltage = 30V Switching Current = 125 mA Length = 62mm Width = 90mm Depth = 33.2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1238746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ifm electronic JN Series 2-axis inclination sensors are designed for high measurement accuracies over the whole angular range. An active temperature compensation and high protection rating ensures that they operate reliably at extreme temperatures and rough environments. Configurable via IO-Link to provide point-to-point connection. High accuracy across the whole 2-axis angular range up to 360°. Low temperature drift due to active temperature compensation. Visualisation of the operating and switching states by clearly visible LEDs. Configurable current and voltage output functions. Adjustable filter functions for different applications Output Type = NPN, PNP Body Style = Block Mounting Style = Surface Mount Supply Voltage = 9.2 - 30 V dc Terminal Type = M12 Connector Maximum DC Voltage = 30V Switching Current = 125 mA Length = 62mm Width = 90mm Depth = 33.2mm

Ifm electronic JN Series 2-axis inclination sensors are designed for high measurement accuracies over the whole angular range. An active temperature compensation and high protection rating ensures that they operate reliably at extreme temperatures and rough environments. Configurable via IO-Link to provide point-to-point connection.
High accuracy across the whole 2-axis angular range up to 360°. Low temperature drift due to active temperature compensation. Visualisation of the operating and switching states by clearly visible LEDs. Configurable current and voltage output functions. Adjustable filter functions for different applications
Output Type = NPN, PNP
Body Style = Block
Mounting Style = Surface Mount
Supply Voltage = 9.2 - 30 V dc
Terminal Type = M12 Connector
Maximum DC Voltage = 30V
Switching Current = 125 mA
Length = 62mm
Width = 90mm
Depth = 33.2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 1238746
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Encoder modules - P11159-201AS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details