ifm efector inc. Capacitive sensor ifm efector KQ6002 - KQ-3120NFPKG/2T KQ6002

Description
The capacitive sensor KQ6002 - KQ-3120NFPKG/2T from ifm, made of rectangular plastic with an operating voltage of 10-30 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6002 - KQ-3120NFPKG/2T has a 2 m PVC cable connection. The rectangular capacitive sensor has an IO-Link as communication interface. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, detection of dry bulk material and liquids, and detection through non-metallic vessel walls or on bypass pipes, is possible without any problem.
Datasheet
Description
The capacitive sensor KQ6002 - KQ-3120NFPKG/2T from ifm, made of rectangular plastic with an operating voltage of 10-30 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6002 - KQ-3120NFPKG/2T has a 2 m PVC cable connection. The rectangular capacitive sensor has an IO-Link as communication interface. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, detection of dry bulk material and liquids, and detection through non-metallic vessel walls or on bypass pipes, is possible without any problem.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KQ6002 - KQ-3120NFPKG/2T -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KQ6002 - KQ-3120NFPKG/2T
Capacitive sensor ifm efector KQ6002 - KQ-3120NFPKG/2T
The capacitive sensor KQ6002 - KQ-3120NFPKG/2T from ifm, made of rectangular plastic with an operating voltage of 10-30 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6002 - KQ-3120NFPKG/2T has a 2 m PVC cable connection. The rectangular capacitive sensor has an IO-Link as communication interface. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, detection of dry bulk material and liquids, and detection through non-metallic vessel walls or on bypass pipes, is possible without any problem.

The capacitive sensor KQ6002 - KQ-3120NFPKG/2T from ifm, made of rectangular plastic with an operating voltage of 10-30 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6002 - KQ-3120NFPKG/2T has a 2 m PVC cable connection. The rectangular capacitive sensor has an IO-Link as communication interface. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, detection of dry bulk material and liquids, and detection through non-metallic vessel walls or on bypass pipes, is possible without any problem.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KQ6002 - KQ-3120NFPKG/2T
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 0.4724 inch (12 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

linear-sensors - LD0-CAA1B-1212-AH00-5RW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 394 inch (10000 mm)
Accuracy 0.0100 %
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Positioning Measurement Systems - Read Head - PG Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details