ifm efector inc. Capacitive sensor ifm efector KG0009 - KG-2008-ABOA/NI KG0009

Description
The capacitive sensor KG0009 - KG-2008-ABOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0009 - KG-2008-ABOA/NI has a 2 M PVC cable. Thanks to the IP67 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet
Description
The capacitive sensor KG0009 - KG-2008-ABOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0009 - KG-2008-ABOA/NI has a 2 M PVC cable. Thanks to the IP67 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KG0009 - KG-2008-ABOA/NI -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KG0009 - KG-2008-ABOA/NI
Capacitive sensor ifm efector KG0009 - KG-2008-ABOA/NI
The capacitive sensor KG0009 - KG-2008-ABOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0009 - KG-2008-ABOA/NI has a 2 M PVC cable. Thanks to the IP67 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

The capacitive sensor KG0009 - KG-2008-ABOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0009 - KG-2008-ABOA/NI has a 2 M PVC cable. Thanks to the IP67 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KG0009 - KG-2008-ABOA/NI
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Sampling Frequency 0.0250 to 0.0500 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Beam Position Detector, 9-mm sensor - CONEX-PSD9 - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
linear-sensors - LD0-CAA1B-1212-7W60-CRW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 295 inch (7500 mm)
Accuracy 0.0500 %
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details