ifm efector inc. Capacitive sensor ifm efector KI0207 - KI-2015-BBOA/NI/0.1/LS-100AK KI0207

Description
The capacitive sensor KI0207 - KI-2015-BBOA/NI/0.1/ LS-100AK from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally closed. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0207 - KI-2015-BBOA/NI/0.1/ LS-100AK has a 0.1 m PVC cable with 1/2" Micro AC connector. Due to the increased protection rating IP65, detection of dry bulk material and liquids is possible without any problems.
Datasheet
Description
The capacitive sensor KI0207 - KI-2015-BBOA/NI/0.1/ LS-100AK from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally closed. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0207 - KI-2015-BBOA/NI/0.1/ LS-100AK has a 0.1 m PVC cable with 1/2" Micro AC connector. Due to the increased protection rating IP65, detection of dry bulk material and liquids is possible without any problems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KI0207 - KI-2015-BBOA/NI/0.1/LS-100AK -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KI0207 - KI-2015-BBOA/NI/0.1/LS-100AK
Capacitive sensor ifm efector KI0207 - KI-2015-BBOA/NI/0.1/LS-100AK
The capacitive sensor KI0207 - KI-2015-BBOA/NI/0.1/ LS-100AK from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally closed. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0207 - KI-2015-BBOA/NI/0.1/ LS-100AK has a 0.1 m PVC cable with 1/2" Micro AC connector. Due to the increased protection rating IP65, detection of dry bulk material and liquids is possible without any problems.

The capacitive sensor KI0207 - KI-2015-BBOA/NI/0.1/LS-100AK from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally closed. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0207 - KI-2015-BBOA/NI/0.1/LS-100AK has a 0.1 m PVC cable with 1/2" Micro AC connector. Due to the increased protection rating IP65, detection of dry bulk material and liquids is possible without any problems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KI0207 - KI-2015-BBOA/NI/0.1/LS-100AK
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.5512 inch (14 mm)
Sampling Frequency 0.0250 to 0.0400 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 2171-SMT-8M-A-NS-24V-E-2,5-OE-ND - DigiKey
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Laser Triangulation Sensor - RF600 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 98.43 inch (10 to 2500 mm)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details