ifm efector inc. Capacitive sensor ifm efector KI5085 - KIA3080BFPKG2T/US KI5085

Description
The capacitive sensor KI5085 - KIA3080BFPKG2T/US from ifm, with an M30 x 1.5 metal thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed output function. The sensing range is 8 mm with flush installation. The capacitive sensor KI5085 - KIA3080BFPKG2T/US has an M2 plug-and socket connection. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, the detection of dry bulk material and liquids is possible without any problems.
Datasheet
Description
The capacitive sensor KI5085 - KIA3080BFPKG2T/US from ifm, with an M30 x 1.5 metal thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed output function. The sensing range is 8 mm with flush installation. The capacitive sensor KI5085 - KIA3080BFPKG2T/US has an M2 plug-and socket connection. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, the detection of dry bulk material and liquids is possible without any problems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KI5085 - KIA3080BFPKG2T/US -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KI5085 - KIA3080BFPKG2T/US
Capacitive sensor ifm efector KI5085 - KIA3080BFPKG2T/US
The capacitive sensor KI5085 - KIA3080BFPKG2T/US from ifm, with an M30 x 1.5 metal thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed output function. The sensing range is 8 mm with flush installation. The capacitive sensor KI5085 - KIA3080BFPKG2T/US has an M2 plug-and socket connection. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, the detection of dry bulk material and liquids is possible without any problems.

The capacitive sensor KI5085 - KIA3080BFPKG2T/US from ifm, with an M30 x 1.5 metal thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed output function. The sensing range is 8 mm with flush installation. The capacitive sensor KI5085 - KIA3080BFPKG2T/US has an M2 plug-and socket connection. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, the detection of dry bulk material and liquids is possible without any problems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KI5085 - KIA3080BFPKG2T/US
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor-Sensor Head - HPS-CFL010 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0492 inch (1.25 mm)
Repeatability 0.0098 mils (0.2500 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details