ifm efector inc. Magnetic Sensor ifm efector MGT203 - MGK3070-BPKG/AM/V4A/G/US MGT203

Description
The full-metal magnetic sensor MGT203 - MGK3070-BPKG/AM/V4A/ G/US from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP65/68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MGT203 - MGK3070-BPKG/AM/V4A/ G/US with a sensing range of 70 mm (with M4.0 magnet), is the optimum magnetic switch for use in the food industry.
Datasheet
Description
The full-metal magnetic sensor MGT203 - MGK3070-BPKG/AM/V4A/ G/US from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP65/68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MGT203 - MGK3070-BPKG/AM/V4A/ G/US with a sensing range of 70 mm (with M4.0 magnet), is the optimum magnetic switch for use in the food industry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensor ifm efector MGT203 - MGK3070-BPKG/AM/V4A/G/US -  - Automation24, Inc.
King of Prussia, PA, United States
Magnetic Sensor ifm efector MGT203 - MGK3070-BPKG/AM/V4A/G/US
Magnetic Sensor ifm efector MGT203 - MGK3070-BPKG/AM/V4A/G/US
The full-metal magnetic sensor MGT203 - MGK3070-BPKG/AM/V4A/ G/US from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP65/68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MGT203 - MGK3070-BPKG/AM/V4A/ G/US with a sensing range of 70 mm (with M4.0 magnet), is the optimum magnetic switch for use in the food industry.

The full-metal magnetic sensor MGT203 - MGK3070-BPKG/AM/V4A/G/US from ifm operates with a supply voltage of 10-30 V DC. Thanks to the high protection rating IP65/68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor MGT203 - MGK3070-BPKG/AM/V4A/G/US with a sensing range of 70 mm (with M4.0 magnet), is the optimum magnetic switch for use in the food industry.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Magnetic Sensor ifm efector MGT203 - MGK3070-BPKG/AM/V4A/G/US
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Measurement Range 2.76 inch (70 mm)
Sampling Frequency 5 kHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Sensor - 88332148 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Angle, Linear Position Measuring - 1724-93620902-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details