ifm efector inc. Laser distance sensor ifm efector OID250 - OIDLCPKG/US OID250

Description
The Laser distance sensor OID250 - OIDLCPKG/US from ifm electronic, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor OID250 - OIDLCPKG/US offers a sensing range of 0.03-2 m and reliable recognition of glossy surfaces. The switch point setting can be easily adjusted by means of a rotatable, lockable adjustment ring. Communication is via IO-Link.
Datasheet
Description
The Laser distance sensor OID250 - OIDLCPKG/US from ifm electronic, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor OID250 - OIDLCPKG/US offers a sensing range of 0.03-2 m and reliable recognition of glossy surfaces. The switch point setting can be easily adjusted by means of a rotatable, lockable adjustment ring. Communication is via IO-Link.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser distance sensor ifm efector OID250 - OIDLCPKG/US -  - Automation24, Inc.
King of Prussia, PA, United States
Laser distance sensor ifm efector OID250 - OIDLCPKG/US
Laser distance sensor ifm efector OID250 - OIDLCPKG/US
The Laser distance sensor OID250 - OIDLCPKG/US from ifm electronic, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor OID250 - OIDLCPKG/US offers a sensing range of 0.03-2 m and reliable recognition of glossy surfaces. The switch point setting can be easily adjusted by means of a rotatable, lockable adjustment ring. Communication is via IO-Link.

The Laser distance sensor OID250 - OIDLCPKG/US from ifm electronic, with a high range through time of flight measurement guarantees reliable background suppression and color-independent detection. It has an NO/NC switching output. The laser distance sensor OID250 - OIDLCPKG/US offers a sensing range of 0.03-2 m and reliable recognition of glossy surfaces. The switch point setting can be easily adjusted by means of a rotatable, lockable adjustment ring. Communication is via IO-Link.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Laser distance sensor ifm efector OID250 - OIDLCPKG/US
Body Shape Cylindrical; Threaded Barrel
Measurement Range 1.18 to 0.0787 inch (30 to 2 mm)
Sampling Frequency 0.0110 kHz
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-167S-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Operating Temperature 14 to 131 F (-10 to 55 C)
Interface Serial
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details