ifm efector inc. Capacitive sensor ifm efector KQ6003 - KQ-3120NFAKG/2T/0.04M/AS KQ6003

Description
The capacitive sensor KQ6003 - KQ-3120NFAKG/2T/0.04 M/AS from ifm, made of rectangular plastic with an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6003 - KQ-3120NFAKG/2T/0.04 M/AS has a connection cable with connector. Due to the increased protection rating IP65/IP67, the detection of dry bulk material and liquids, and the detection through non-metallic vessel walls or bypass pipes, is possible without any problems.
Datasheet
Description
The capacitive sensor KQ6003 - KQ-3120NFAKG/2T/0.04 M/AS from ifm, made of rectangular plastic with an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6003 - KQ-3120NFAKG/2T/0.04 M/AS has a connection cable with connector. Due to the increased protection rating IP65/IP67, the detection of dry bulk material and liquids, and the detection through non-metallic vessel walls or bypass pipes, is possible without any problems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KQ6003 - KQ-3120NFAKG/2T/0.04M/AS -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KQ6003 - KQ-3120NFAKG/2T/0.04M/AS
Capacitive sensor ifm efector KQ6003 - KQ-3120NFAKG/2T/0.04M/AS
The capacitive sensor KQ6003 - KQ-3120NFAKG/2T/0.04 M/AS from ifm, made of rectangular plastic with an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6003 - KQ-3120NFAKG/2T/0.04 M/AS has a connection cable with connector. Due to the increased protection rating IP65/IP67, the detection of dry bulk material and liquids, and the detection through non-metallic vessel walls or bypass pipes, is possible without any problems.

The capacitive sensor KQ6003 - KQ-3120NFAKG/2T/0.04M/AS from ifm, made of rectangular plastic with an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6003 - KQ-3120NFAKG/2T/0.04M/AS has a connection cable with connector. Due to the increased protection rating IP65/IP67, the detection of dry bulk material and liquids, and the detection through non-metallic vessel walls or bypass pipes, is possible without any problems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KQ6003 - KQ-3120NFAKG/2T/0.04M/AS
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 0.4724 inch (12 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details