ifm efector inc. Capacitive sensor ifm efector KI5087 - KIA3150NFPKG2T/US KI5087

Description
The capacitive sensor KI5087 - KIA3150NFPKG2T/US from ifm, with an M30 x 1.5 metal thread and an operating voltage of 10-36 V DC (60 °C)/10-30 V DC (80 °C), can be programmed as normally open or normally closed output function. The sensing range is 15 mm with non-flush installation. The capacitive sensor KI5087 - KIA3150NFPKG2T/US has an M2 plug-and socket connection. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, detection of dry bulk material and liquids and detection through non-metallic vessel walls or on bypass pipes is possible without any problem.
Datasheet
Description
The capacitive sensor KI5087 - KIA3150NFPKG2T/US from ifm, with an M30 x 1.5 metal thread and an operating voltage of 10-36 V DC (60 °C)/10-30 V DC (80 °C), can be programmed as normally open or normally closed output function. The sensing range is 15 mm with non-flush installation. The capacitive sensor KI5087 - KIA3150NFPKG2T/US has an M2 plug-and socket connection. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, detection of dry bulk material and liquids and detection through non-metallic vessel walls or on bypass pipes is possible without any problem.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KI5087 - KIA3150NFPKG2T/US -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KI5087 - KIA3150NFPKG2T/US
Capacitive sensor ifm efector KI5087 - KIA3150NFPKG2T/US
The capacitive sensor KI5087 - KIA3150NFPKG2T/US from ifm, with an M30 x 1.5 metal thread and an operating voltage of 10-36 V DC (60 °C)/10-30 V DC (80 °C), can be programmed as normally open or normally closed output function. The sensing range is 15 mm with non-flush installation. The capacitive sensor KI5087 - KIA3150NFPKG2T/US has an M2 plug-and socket connection. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, detection of dry bulk material and liquids and detection through non-metallic vessel walls or on bypass pipes is possible without any problem.

The capacitive sensor KI5087 - KIA3150NFPKG2T/US from ifm, with an M30 x 1.5 metal thread and an operating voltage of 10-36 V DC (60 °C)/10-30 V DC (80 °C), can be programmed as normally open or normally closed output function. The sensing range is 15 mm with non-flush installation. The capacitive sensor KI5087 - KIA3150NFPKG2T/US has an M2 plug-and socket connection. Due to the increased protection rating IP65/IP67, as well as the teach function and electronic lock, detection of dry bulk material and liquids and detection through non-metallic vessel walls or on bypass pipes is possible without any problem.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KI5087 - KIA3150NFPKG2T/US
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.5906 inch (15 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Displacement Sensor-Sensor Head - HPS-CFL030 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.1260 inch (3.2 mm)
Repeatability 0.0079 mils (0.2000 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details