ifm efector inc. Capacitive sensor ifm efector KI0024 - KIE2015-FBOA/NI KI0024

Description
The capacitive sensor KI0024 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 15 mm with flush installation. The capacitive sensor KIE2015-FBOA/NI has a 2-wire connection. Thanks to the increased noise immunity and protection rating IP65/IP67 as well as the potentiometer for adjusting sensitivity the capacitive sensor is suited for the detection of any object in many industrial applications.
Datasheet
Description
The capacitive sensor KI0024 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 15 mm with flush installation. The capacitive sensor KIE2015-FBOA/NI has a 2-wire connection. Thanks to the increased noise immunity and protection rating IP65/IP67 as well as the potentiometer for adjusting sensitivity the capacitive sensor is suited for the detection of any object in many industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KI0024 - KIE2015-FBOA/NI -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KI0024 - KIE2015-FBOA/NI
Capacitive sensor ifm efector KI0024 - KIE2015-FBOA/NI
The capacitive sensor KI0024 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 15 mm with flush installation. The capacitive sensor KIE2015-FBOA/NI has a 2-wire connection. Thanks to the increased noise immunity and protection rating IP65/IP67 as well as the potentiometer for adjusting sensitivity the capacitive sensor is suited for the detection of any object in many industrial applications.

The capacitive sensor KI0024 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 15 mm with flush installation. The capacitive sensor KIE2015-FBOA/NI has a 2-wire connection. Thanks to the increased noise immunity and protection rating IP65/IP67 as well as the potentiometer for adjusting sensitivity the capacitive sensor is suited for the detection of any object in many industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KI0024 - KIE2015-FBOA/NI
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.5906 inch (15 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Angle, Linear Position Measuring - 1882-1092499-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
ToF Ranging Sensor - HPS-166-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details