ifm efector inc. Capacitive Sensor ifm efector KI5207 - KI-3015-FPKG/NI RT KI5207

Description
The capacitive sensor KI5207 - KI-3015-FPKG/NI RT from ifm with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI5207 - KI-3015-FPKG/NI RT has a 2 meter cable. Thanks to the protection rating IP65 as well as the adjustable potentiometer, capacitive sensor KI5207 - KI-3015-FPKG/NI RT is suited for the detection of conductive media in many industrial applications.
Datasheet
Description
The capacitive sensor KI5207 - KI-3015-FPKG/NI RT from ifm with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI5207 - KI-3015-FPKG/NI RT has a 2 meter cable. Thanks to the protection rating IP65 as well as the adjustable potentiometer, capacitive sensor KI5207 - KI-3015-FPKG/NI RT is suited for the detection of conductive media in many industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Sensor ifm efector KI5207 - KI-3015-FPKG/NI RT -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive Sensor ifm efector KI5207 - KI-3015-FPKG/NI RT
Capacitive Sensor ifm efector KI5207 - KI-3015-FPKG/NI RT
The capacitive sensor KI5207 - KI-3015-FPKG/NI RT from ifm with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI5207 - KI-3015-FPKG/NI RT has a 2 meter cable. Thanks to the protection rating IP65 as well as the adjustable potentiometer, capacitive sensor KI5207 - KI-3015-FPKG/NI RT is suited for the detection of conductive media in many industrial applications.

The capacitive sensor KI5207 - KI-3015-FPKG/NI RT from ifm with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI5207 - KI-3015-FPKG/NI RT has a 2 meter cable. Thanks to the protection rating IP65 as well as the adjustable potentiometer, capacitive sensor KI5207 - KI-3015-FPKG/NI RT is suited for the detection of conductive media in many industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive Sensor ifm efector KI5207 - KI-3015-FPKG/NI RT
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.5906 inch (15 mm)
Sampling Frequency 0.0400 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Displacement Sensor-Sensor Head - HPS-CFL030 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.1260 inch (3.2 mm)
Repeatability 0.0079 mils (0.2000 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details