ifm efector inc. Capacitive sensor ifm efector KG0016 - KG-2120NFBOAP2T/LS100 KG0016

Description
The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS10 0 from ifm, with an M18 x 1 plastic thread and an operating voltage of 30-250 V AC/20-250 V DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS10 0 has a 1/2" Micro AC connector. Thanks to the IP65/67 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet
Description
The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS10 0 from ifm, with an M18 x 1 plastic thread and an operating voltage of 30-250 V AC/20-250 V DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS10 0 has a 1/2" Micro AC connector. Thanks to the IP65/67 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KG0016 - KG-2120NFBOAP2T/LS100 -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KG0016 - KG-2120NFBOAP2T/LS100
Capacitive sensor ifm efector KG0016 - KG-2120NFBOAP2T/LS100
The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS10 0 from ifm, with an M18 x 1 plastic thread and an operating voltage of 30-250 V AC/20-250 V DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS10 0 has a 1/2" Micro AC connector. Thanks to the IP65/67 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100 from ifm, with an M18 x 1 plastic thread and an operating voltage of 30-250 V AC/20-250 V DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100 has a 1/2" Micro AC connector. Thanks to the IP65/67 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KG0016 - KG-2120NFBOAP2T/LS100
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

CD080 MEC Mechanical Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 98.43 inch (2500 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Position, Proximity, Speed (Modules) - 2171-SMTO-4U-NS-S-LED-24-ND - DigiKey
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Laser Triangulation Sensor - RF602 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 19.69 inch (10 to 500 mm)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details