ifm efector inc. Capacitive sensor ifm efector KI0202 - KI-2015-ABOA/NI KI0202

Description
The capacitive sensor KI0202 - KI-2015-ABOA/NI from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally open. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0202 - KI-2015-ABOA/NI has a 2 meter pre-wired PVC cable. Due to the increased protection rating IP65, detection of dry bulk material and liquids is possible without any problems.
Datasheet
Description
The capacitive sensor KI0202 - KI-2015-ABOA/NI from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally open. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0202 - KI-2015-ABOA/NI has a 2 meter pre-wired PVC cable. Due to the increased protection rating IP65, detection of dry bulk material and liquids is possible without any problems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KI0202 - KI-2015-ABOA/NI -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KI0202 - KI-2015-ABOA/NI
Capacitive sensor ifm efector KI0202 - KI-2015-ABOA/NI
The capacitive sensor KI0202 - KI-2015-ABOA/NI from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally open. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0202 - KI-2015-ABOA/NI has a 2 meter pre-wired PVC cable. Due to the increased protection rating IP65, detection of dry bulk material and liquids is possible without any problems.

The capacitive sensor KI0202 - KI-2015-ABOA/NI from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally open. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0202 - KI-2015-ABOA/NI has a 2 meter pre-wired PVC cable. Due to the increased protection rating IP65, detection of dry bulk material and liquids is possible without any problems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KI0202 - KI-2015-ABOA/NI
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.5906 inch (15 mm)
Sampling Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details