ifm efector inc. Capacitive sensor ifm efector KQ6004 - KQ-3120NFPKG/2T/0.04m/AS KQ6004

Description
The capacitive sensor KQ6004 - KQ-3120NFPKG/2T/0.04 m/AS from ifm, made of rectangular plastic with an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6004 - KQ-3120NFPKG/2T/0.04 m/AS has a connection cable with connector. Due to the increased protection rating IP65/IP67, the detection of dry bulk material and liquids, and the detection through non-metallic vessel walls or bypass pipes, is possible without any problems.
Datasheet
Description
The capacitive sensor KQ6004 - KQ-3120NFPKG/2T/0.04 m/AS from ifm, made of rectangular plastic with an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6004 - KQ-3120NFPKG/2T/0.04 m/AS has a connection cable with connector. Due to the increased protection rating IP65/IP67, the detection of dry bulk material and liquids, and the detection through non-metallic vessel walls or bypass pipes, is possible without any problems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KQ6004 - KQ-3120NFPKG/2T/0.04m/AS -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KQ6004 - KQ-3120NFPKG/2T/0.04m/AS
Capacitive sensor ifm efector KQ6004 - KQ-3120NFPKG/2T/0.04m/AS
The capacitive sensor KQ6004 - KQ-3120NFPKG/2T/0.04 m/AS from ifm, made of rectangular plastic with an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6004 - KQ-3120NFPKG/2T/0.04 m/AS has a connection cable with connector. Due to the increased protection rating IP65/IP67, the detection of dry bulk material and liquids, and the detection through non-metallic vessel walls or bypass pipes, is possible without any problems.

The capacitive sensor KQ6004 - KQ-3120NFPKG/2T/0.04m/AS from ifm, made of rectangular plastic with an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6004 - KQ-3120NFPKG/2T/0.04m/AS has a connection cable with connector. Due to the increased protection rating IP65/IP67, the detection of dry bulk material and liquids, and the detection through non-metallic vessel walls or bypass pipes, is possible without any problems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KQ6004 - KQ-3120NFPKG/2T/0.04m/AS
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 0.4724 inch (12 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0422 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details