ifm efector inc. Laser distance sensor ifm efector OGD580 OGD580

Description
The laser distance sensor OGD580 from ifm electronic has a background suppression from 0.03-20 m and two programmable switching outputs. The laser distance sensor OGD580 has a range of 0.025-1.5 m. The detection of the object and background is configured via the integrated pushbuttons. The visible laser light allows for easy alignment. The distance to the object is easily legible on the 3-digit alphanumeric display of the OGD580. Thanks to the robust and compact metal housing, the high protection rating of IP65/IP67 as well as precise object detection, the laser distance sensor OGD580 with M12 plug connection is ideally suited for position control in material feed systems and presence monitoring of components from short distances.
Datasheet
Description
The laser distance sensor OGD580 from ifm electronic has a background suppression from 0.03-20 m and two programmable switching outputs. The laser distance sensor OGD580 has a range of 0.025-1.5 m. The detection of the object and background is configured via the integrated pushbuttons. The visible laser light allows for easy alignment. The distance to the object is easily legible on the 3-digit alphanumeric display of the OGD580. Thanks to the robust and compact metal housing, the high protection rating of IP65/IP67 as well as precise object detection, the laser distance sensor OGD580 with M12 plug connection is ideally suited for position control in material feed systems and presence monitoring of components from short distances.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser distance sensor ifm efector OGD580 -  - Automation24, Inc.
King of Prussia, PA, United States
Laser distance sensor ifm efector OGD580
Laser distance sensor ifm efector OGD580
The laser distance sensor OGD580 from ifm electronic has a background suppression from 0.03-20 m and two programmable switching outputs. The laser distance sensor OGD580 has a range of 0.025-1.5 m. The detection of the object and background is configured via the integrated pushbuttons. The visible laser light allows for easy alignment. The distance to the object is easily legible on the 3-digit alphanumeric display of the OGD580. Thanks to the robust and compact metal housing, the high protection rating of IP65/IP67 as well as precise object detection, the laser distance sensor OGD580 with M12 plug connection is ideally suited for position control in material feed systems and presence monitoring of components from short distances.

The laser distance sensor OGD580 from ifm electronic has a background suppression from 0.03-20 m and two programmable switching outputs. The laser distance sensor OGD580 has a range of 0.025-1.5 m. The detection of the object and background is configured via the integrated pushbuttons. The visible laser light allows for easy alignment. The distance to the object is easily legible on the 3-digit alphanumeric display of the OGD580. Thanks to the robust and compact metal housing, the high protection rating of IP65/IP67 as well as precise object detection, the laser distance sensor OGD580 with M12 plug connection is ideally suited for position control in material feed systems and presence monitoring of components from short distances.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Laser distance sensor ifm efector OGD580
Body Shape Rectangular
Measurement Range 0.9843 to 0.1181 inch (25 to 3 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Power Requirements DC Powered
Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details