ifm efector inc. Capacitive sensor ifm efector KG5069 - KG-3080NFPKGS2T KG5069

Description
The capacitive sensor KG5069 - KG-3080NFPKGS2T from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5069 - KG-3080NFPKGS2T has a 2 M PVC cable. Thanks. Thanks to the increased noise immunity and the protection rating IP65/IP67, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet
Description
The capacitive sensor KG5069 - KG-3080NFPKGS2T from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5069 - KG-3080NFPKGS2T has a 2 M PVC cable. Thanks. Thanks to the increased noise immunity and the protection rating IP65/IP67, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor ifm efector KG5069 - KG-3080NFPKGS2T -  - Automation24, Inc.
King of Prussia, PA, United States
Capacitive sensor ifm efector KG5069 - KG-3080NFPKGS2T
Capacitive sensor ifm efector KG5069 - KG-3080NFPKGS2T
The capacitive sensor KG5069 - KG-3080NFPKGS2T from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5069 - KG-3080NFPKGS2T has a 2 M PVC cable. Thanks. Thanks to the increased noise immunity and the protection rating IP65/IP67, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

The capacitive sensor KG5069 - KG-3080NFPKGS2T from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5069 - KG-3080NFPKGS2T has a 2 M PVC cable. Thanks. Thanks to the increased noise immunity and the protection rating IP65/IP67, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Capacitive sensor ifm efector KG5069 - KG-3080NFPKGS2T
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Sampling Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Distance image sensors - S15454-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details