ifm efector inc. Laser distance sensor ifm efector O1D106 - O1DLF3KG O1D106

Description
The laser distance sensor O1D106 from ifm electronic has a background suppression from 75-150 m and two programmable switching outputs. The second output can be used alternatively as an analog output for distance measurement. The laser distance sensor O1D106 has a range of 1-75 m. The detection of the object and background is configured via the Teach function. The visible laser light allows for easy alignment. The distance to the object is easily readable on the 4-digit alphanumeric display with the laser distance sensor O1D106. Due to the robust and compact metal housing, the high protection rating of IP67 as well as the precise object detection, the laser distance sensor O1D106 with M12 plug connection is ideally suited for position control in material feed systems and presence monitoring of components from a large distance.
Datasheet
Description
The laser distance sensor O1D106 from ifm electronic has a background suppression from 75-150 m and two programmable switching outputs. The second output can be used alternatively as an analog output for distance measurement. The laser distance sensor O1D106 has a range of 1-75 m. The detection of the object and background is configured via the Teach function. The visible laser light allows for easy alignment. The distance to the object is easily readable on the 4-digit alphanumeric display with the laser distance sensor O1D106. Due to the robust and compact metal housing, the high protection rating of IP67 as well as the precise object detection, the laser distance sensor O1D106 with M12 plug connection is ideally suited for position control in material feed systems and presence monitoring of components from a large distance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser distance sensor ifm efector O1D106 - O1DLF3KG -  - Automation24, Inc.
King of Prussia, PA, United States
Laser distance sensor ifm efector O1D106 - O1DLF3KG
Laser distance sensor ifm efector O1D106 - O1DLF3KG
The laser distance sensor O1D106 from ifm electronic has a background suppression from 75-150 m and two programmable switching outputs. The second output can be used alternatively as an analog output for distance measurement. The laser distance sensor O1D106 has a range of 1-75 m. The detection of the object and background is configured via the Teach function. The visible laser light allows for easy alignment. The distance to the object is easily readable on the 4-digit alphanumeric display with the laser distance sensor O1D106. Due to the robust and compact metal housing, the high protection rating of IP67 as well as the precise object detection, the laser distance sensor O1D106 with M12 plug connection is ideally suited for position control in material feed systems and presence monitoring of components from a large distance.

The laser distance sensor O1D106 from ifm electronic has a background suppression from 75-150 m and two programmable switching outputs. The second output can be used alternatively as an analog output for distance measurement. The laser distance sensor O1D106 has a range of 1-75 m. The detection of the object and background is configured via the Teach function. The visible laser light allows for easy alignment. The distance to the object is easily readable on the 4-digit alphanumeric display with the laser distance sensor O1D106. Due to the robust and compact metal housing, the high protection rating of IP67 as well as the precise object detection, the laser distance sensor O1D106 with M12 plug connection is ideally suited for position control in material feed systems and presence monitoring of components from a large distance.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Laser distance sensor ifm efector O1D106 - O1DLF3KG
Body Shape Rectangular
Measurement Range 39.37 to 2.95 inch (1000 to 75 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details