ifm efector inc. Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Page: 1 2 3 4
Product Name Notes
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Complementary output function NO/NC Robust metal housing for use in harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import...
Complementary output function NO/NC Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an...
Correction factor K=1: Constant sensing range on all metals Very high switching frequency High protection rating for the requirements of harsh industrial environments Suitable for industrial, mobile, cooling and lubricating...
Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status From May 1st 2025, products produced in...
Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status For a precise position detection on machines...
For a precise position monitoring on machines Wide operating temperature range Very high repeatability Reliable transmission of the distance as linearized process value via IO-Link Normally closed / normally open...
For a precise position monitoring on machines Wide operating temperature range Very high repeatability Non-contact detection of the smallest distance changes in the micrometer range Reliable transmission of the distance...
For applications in hazardous areas Complementary output function NO/NC Direct connection to plant control without switching amplifier With preinstalled protective cover Robust metal housing for use in harsh industrial environments...
For applications in hazardous areas High protection rating for the requirements of harsh industrial environments Direct connection to plant control without switching amplifier With preinstalled protective cover Robust metal housing...
For applications in hazardous areas High protection rating for the requirements of harsh industrial environments Metal sensing face for heavy duty Special mechanical stability ensures high plant safety Clearly visible...
For applications in hazardous areas Output function normally open / normally closed programmable Direct connection to plant control without switching amplifier With preinstalled protective cover Robust metal housing for use...
For applications in hazardous areas With combined AC/DC output stage Large operating voltage range Two-wire technology Robust metal housing for use in harsh industrial environments From May 1st 2025, products...
For use in high temperatures up to 150 °C For use in the steel or glass industry Sensor and evaluation unit in one housing Robust stainless steel housing for use...
For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status Long...
For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Two-wire technology Long sensing range minimizes physical damage...
For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments With optical mounting and setting aid Operation as...
For use in machine tools and metalworking Resistant to oils and coolants Long sensing range minimizes physical damage Clearly visible indication of the switching status Permanently legible laser type label...
For use in machine tools and metalworking Resistant to oils and coolants Long sensing range minimizes physical damage Particularly short housing for use where space is restricted Permanently legible laser...
For use in machine tools and metalworking Resistant to oils and coolants Long sensing range minimizes physical damage With combined AC/DC output stage High protection rating for the requirements of...
For use in machine tools and metalworking Resistant to oils and coolants Long sensing range minimizes physical damage With optical mounting and setting aid Permanently legible laser type label From...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status by LED Safe detection due...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status From May 1st 2025, products...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Learn more View other products...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Permanently legible laser type label...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Safe detection due to large...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty High shock and vibration resistance Permanently legible laser type label Learn more...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Selective detection of ferrous metals, aluminium chip immune Clearly visible indication of...
For use in machine tools and metalworking Resistant to oils and coolants With AS-i interface Clearly visible indication of function and switching status Permanently legible laser type label From May...
For use in temperatures up to 180 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust stainless steel housing for use in...
High shock and vibration resistance for use in mobile machines E1 type approval (German Federal Motor Transport Authority) High noise immunity Wide operating temperature and operating voltage range High ingress...
High shock and vibration resistance for use in mobile machines E1 type approval (German Federal Motor Transport Authority) Wide operating temperature and operating voltage range High ingress protection for harsh...
High shock and vibration resistance for use in mobile machines E1 type approval (German Federal Motor Transport Authority) Wide operating temperature range High ingress protection for harsh environmental conditions From...
High shock and vibration resistance for use in mobile machines High noise immunity Wide operating temperature range High ingress protection for harsh environmental conditions From May 1st 2025, products produced...
Magnetic-field immune for welding applications Long sensing range minimizes physical damage Correction factor K=1: Constant sensing range on all metals Very high switching frequency From May 1st 2025, products produced...
Magnetic-field immune for welding applications Sensing face resistant to weld slag Very high switching frequency Clearly visible indication of the switching status Robust metal housing for use in harsh industrial...
Magnetic-field immune for welding applications Very high switching frequency Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments From May 1st 2025, products...
Magnetic-field immune for welding applications Weld slag resistant coating Metal sensing face for heavy duty High shock and vibration resistance Wide operating temperature range Learn more View other products in...
Metal sensing face for heavy duty Compact housing for use where space is restricted Large operating temperature range up to 100 °C Clearly visible indication of the switching status Learn...
Metal sensing face for heavy duty High protection rating for the food and beverage industry Temperature shock resistant even in case of frequent temperature fluctuations Resistant to high-pressure cleaning with...
Output function normally open / normally closed programmable Two-wire technology High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and Singapore...
Output function normally open / normally closed programmable Two-wire technology High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced...
Output function normally open / normally closed programmable Two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May...
Output function normally open / normally closed programmable Two-wire technology Long sensing range minimizes physical damage Large operating voltage range Robust metal housing for use in harsh industrial environments From...
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature and operating voltage range From May 1st 2025,...
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature and operating voltage range Very high switching frequency...
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in...
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range High noise immunity From May 1st 2025,...
Output function normally open / normally closed programmable Two-wire technology Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range With long cable From May 1st...
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May...
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status...
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Robust metal housing for use in harsh industrial environments Wide operating temperature range From May 1st...
Output function normally open / normally closed programmable Two-wire technology Wide operating temperature and operating voltage range Very high switching frequency With terminal chamber that can be rotated by 90°
Output function normally open / normally closed programmable Two-wire technology Wide operating temperature and operating voltage range With terminal chamber that can be rotated by 90° From May 1st 2025,...
Particularly short housing for use where space is restricted Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Two-wire technology Long sensing range...
Particularly short housing for use where space is restricted Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Long...
Particularly short housing for use where space is restricted Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Permanently...
Permanently legible laser type label Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Resistant to oils and coolants Robust metal housing...
Permanently legible laser type label For use in machine tools and metalworking Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Resistant...
Permanently legible laser type label For use in machine tools and metalworking Clearly visible indication of the switching status Resistant to oils and coolants Robust metal housing for use in...
Permanently legible laser type label Suitable for industrial, mobile, cooling and lubricating applications Clearly visible indication of the switching status Long sensing range minimizes physical damage Robust metal housing for...
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust metal housing for use in harsh industrial environments Safe detection...
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in harsh industrial environments Safe...
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in harsh industrial environments Very...
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in the food industry Safe...
Precise linearized output signal Very high repeatability For non-contact distance measurement Wide operating temperature range Robust metal housing for use in harsh industrial environments From May 1st 2025, products produced...
Precise linearized output signal Very high repeatability For non-contact distance measurement Wide operating temperature range Robust metal housing for use in harsh industrial environments User-friendly communication and parameterization via IO-Link...
Resistant to oils and coolants Clearly visible indication of the switching status Very high switching frequency Correction factor K=1: Constant sensing range on all metals Magnetic-field immune From May 1st...
Robust full-metal housing from stainless steel for use in the food industry Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Resistant to high-pressure cleaning...
Robust housing for use in metalworking Resistant to oils and coolants Long sensing range minimizes physical damage Output function normally open / normally closed programmable With optical mounting and setting...
Robust metal design for use in harsh industrial environments Long sensing range minimizes physical damage Very high switching frequency High protection rating for the requirements of harsh industrial environments customer-specific...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments From May 1st 2025,...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Operation as three-wire or two-wire possible Long sensing range minimizes physical damage With optical...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Two-wire technology Long sensing range minimizes physical damage Very high switching frequency From May...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Long sensing range minimizes physical damage Permanently legible laser type...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Permanently legible laser type label For a precise position detection...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Wide operating temperature range High protection rating for the requirements of harsh industrial environments...
Robust metal housing for use in harsh industrial environments Complementary output function NO/NC Wide operating temperature range High protection rating for the requirements of harsh industrial environments From May 1st...
Robust metal housing for use in harsh industrial environments Long sensing range minimizes physical damage Very high switching frequency High protection rating for the requirements of harsh industrial environments From...
Robust metal housing for use in harsh industrial environments Long sensing range minimizes physical damage Wide operating temperature range High protection rating for the requirements of harsh industrial environments From...
Robust metal housing for use in harsh industrial environments Output function normally open / normally closed programmable With robust DIN connector From May 1st 2025, products produced in EU and...
Robust metal housing for use in harsh industrial environments Two-wire technology Wide operating temperature range Particularly short housing for use where space is restricted Very high switching frequency From May...
Robust metal housing for use in harsh industrial environments Two-wire technology Wide operating temperature range Very high switching frequency From May 1st 2025, products produced in EU and Singapore have...
Robust metal housing for use in harsh industrial environments Two-wire technology With long cable From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in...
Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status Wide operating temperature range High protection rating for the requirements...
Robust metal housing for use in harsh industrial environments Very high switching frequency With highly flexible cable Wide operating temperature range High protection rating for the requirements of harsh industrial...
Robust metal housing for use in harsh industrial environments Very high switching frequency With long PVC cable From May 1st 2025, products produced in EU and Singapore have an import...
Robust metal housing for use in harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the...
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in...
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments Article to be discontinued Discontinuation date: 03/31/2026...
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status...
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments Very high switching frequency From May 1st...
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments With long PVC cable From May 1st...
Robust metal housing for use in harsh industrial environments Wide operating temperature range Very high switching frequency Clearly visible indication of the switching status High protection rating for the requirements...
Robust metal housing for use in harsh industrial environments Wide operating temperature range Very high switching frequency High protection rating for the requirements of harsh industrial environments From May 1st...
Robust metal housing for use in harsh industrial environments Wide operating temperature range With robust M18 connector High protection rating for the requirements of harsh industrial environments From May 1st...
Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments With highly flexible cable From May...
Robust stainless steel housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments With long PVC cable From May...
Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning...
Robust stainless steel housing for use in the food industry Wide operating temperature range High protection rating for the requirements of harsh industrial environments Complementary output function NO/NC Clearly visible...
Robust stainless steel housing for use in the food industry Wide operating temperature range Output function normally open / normally closed programmable Two-wire technology High protection rating for the requirements...
Robust, high-quality stainless steel design Compact housing for use where space is restricted Large operating temperature range up to 100 °C Industry standard M12 connection for simple wiring Learn more...
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor K=1: Constant sensing range on all metals Very high switching...
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe detection due to large sensing range and...
Two-wire technology Wide operating temperature range High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge...
Weld slag resistant coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted Learn more View other products in...
Weld slag resistant coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted Two-wire technology Learn more View other...
Wide operating temperature range High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in...
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status From May 1st 2025, products produced in EU and...
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Resistant to high-pressure cleaning with aggressive cleaning agents Robust stainless steel housing for use in the...
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Very high switching frequency From May 1st 2025, products produced in EU and Singapore have an...
Wide operating temperature range Robustes Edelstahlgehäuse für den Einsatz in der Lebensmittel- und Getränkeindustrie Very high switching frequency With long PVC cable High protection rating for the requirements of harsh...
Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive...
Wide operating temperature range With long PVC cable High protection rating for the requirements of harsh industrial environments Very high switching frequency From May 1st 2025, products produced in EU...
With combined AC/DC output and two-wire technology Large operating voltage range Robust metal housing for use in harsh industrial environments Wide operating temperature range With long PUR cable From May...
With combined AC/DC output and two-wire technology Large operating voltage range Robust metal housing for use in harsh industrial environments Wide operating temperature range With long PVC cable From May...
With combined AC/DC output and two-wire technology Long sensing range minimizes physical damage Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector...
With combined AC/DC output stage Large operating voltage range Two-wire technology Long sensing range minimizes physical damage Robust metal housing for use in harsh industrial environments From May 1st 2025,...
With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range High protection rating for the requirements of harsh industrial environments From May 1st 2025, products...
With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments From May 1st 2025, products produced...
With combined AC/DC output stage Two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and...
With combined AC/DC output stage Two-wire technology Large operating voltage range High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products...
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments From May 1st 2025, products produced in EU and Singapore...
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With long PVC cable From May 1st 2025, products produced...
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector From May 1st 2025, products produced...
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust M18 connector From May 1st 2025, products produced...

<< Prev Next >>