ifm efector inc. Laser distance sensor ifm efector OGD592 OGD592

Description
The laser distance sensor OGD592 from ifm electronic has a background suppression from 0.03 - 19.2 m and two programmable switching outputs. The laser distance sensor OGD592 has a range of 0.025 - 0.3 m. The detection of the object and background is configured via the integrated pushbuttons. The visible laser light allows for easy alignment. The distance to the object is easily legible on the 3-digit alphanumeric display of the OGD592. Thanks to the robust and compact metal housing, the high protection rating of IP65/IP67 as well as precise object detection, the laser distance sensor OGD592 with M12 plug connection is ideally suited for position control in material feed systems and presence monitoring of components from short distances.
Datasheet
Description
The laser distance sensor OGD592 from ifm electronic has a background suppression from 0.03 - 19.2 m and two programmable switching outputs. The laser distance sensor OGD592 has a range of 0.025 - 0.3 m. The detection of the object and background is configured via the integrated pushbuttons. The visible laser light allows for easy alignment. The distance to the object is easily legible on the 3-digit alphanumeric display of the OGD592. Thanks to the robust and compact metal housing, the high protection rating of IP65/IP67 as well as precise object detection, the laser distance sensor OGD592 with M12 plug connection is ideally suited for position control in material feed systems and presence monitoring of components from short distances.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser distance sensor ifm efector OGD592 -  - Automation24, Inc.
King of Prussia, PA, United States
Laser distance sensor ifm efector OGD592
Laser distance sensor ifm efector OGD592
The laser distance sensor OGD592 from ifm electronic has a background suppression from 0.03 - 19.2 m and two programmable switching outputs. The laser distance sensor OGD592 has a range of 0.025 - 0.3 m. The detection of the object and background is configured via the integrated pushbuttons. The visible laser light allows for easy alignment. The distance to the object is easily legible on the 3-digit alphanumeric display of the OGD592. Thanks to the robust and compact metal housing, the high protection rating of IP65/IP67 as well as precise object detection, the laser distance sensor OGD592 with M12 plug connection is ideally suited for position control in material feed systems and presence monitoring of components from short distances.

The laser distance sensor OGD592 from ifm electronic has a background suppression from 0.03 - 19.2 m and two programmable switching outputs. The laser distance sensor OGD592 has a range of 0.025 - 0.3 m. The detection of the object and background is configured via the integrated pushbuttons. The visible laser light allows for easy alignment. The distance to the object is easily legible on the 3-digit alphanumeric display of the OGD592. Thanks to the robust and compact metal housing, the high protection rating of IP65/IP67 as well as precise object detection, the laser distance sensor OGD592 with M12 plug connection is ideally suited for position control in material feed systems and presence monitoring of components from short distances.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Laser distance sensor ifm efector OGD592
Body Shape Rectangular
Measurement Range 0.9843 to 0.1181 inch (25 to 3 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Power Requirements DC Powered
Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Quadrant Cell Photoreceiver, Silicon, 190-1050 nm, 8-32/M4 Thread - 2901 - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
linear-sensors - LD0-CAA1B-1212-FR30-CRW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 591 inch (15000 mm)
Accuracy 0.0100 %
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details