Littelfuse, Inc. 8V 100A QFN TVS Protection Diode SDP0080Q38B

Description
Sidactor Bi 8V 100A QFN 5X6 8L Sidactor Product overview: SDP0080Q38B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100A, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 8V, 100A, QFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDP0080Q38B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sidactor Bi 8V 100A QFN 5X6 8L Sidactor Product overview: SDP0080Q38B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100A, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 8V, 100A, QFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDP0080Q38B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8V 100A QFN TVS Protection Diode - 144-SDP0080Q38B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V 100A QFN TVS Protection Diode
144-SDP0080Q38B
8V 100A QFN TVS Protection Diode 144-SDP0080Q38B
Sidactor Bi 8V 100A QFN 5X6 8L Sidactor Product overview: SDP0080Q38B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100A, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 8V, 100A, QFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDP0080Q38B can be used for catalog matching and distributor lookup.

Sidactor Bi 8V 100A QFN 5X6 8L Sidactor Product overview: SDP0080Q38B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 100A, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 8V, 100A, QFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDP0080Q38B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Mixed Technology - 1294374-SDP0080Q38B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Mixed Technology
1294374-SDP0080Q38B
Circuit Protection - TVS - Mixed Technology 1294374-SDP0080Q38B
Win Source Part Number: 1294374-SDP0080Q38B Category: Circuit Protection>TVS - Mixed Technology Series: SIDACtor® Package: Tape & Reel (TR) Applications: Ethernet Number of Circuits: 2 Standard Package: 4,000 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 6V Package / Case: 8-LDFN Supplier Device Package: 8-QFN (5x6) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SDP0080Q38B Product Status: Obsolete

Win Source Part Number: 1294374-SDP0080Q38B
Category: Circuit Protection>TVS - Mixed Technology
Series: SIDACtor®
Package: Tape & Reel (TR)
Applications: Ethernet
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 6V
Package / Case: 8-LDFN
Supplier Device Package: 8-QFN (5x6)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SDP0080Q38B
Product Status: Obsolete

Buy Now Datasheet
Mixed Technology - SDP0080Q38B - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
SDP0080Q38B
Mixed Technology SDP0080Q38B
SIDACTOR BI 8V 100A QFN 5X6 8L

SIDACTOR BI 8V 100A QFN 5X6 8L

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SDP0080Q38B 1294374-SDP0080Q38B SDP0080Q38B
Product Name 8V 100A QFN TVS Protection Diode Circuit Protection - TVS - Mixed Technology Mixed Technology
Configuration Single
Unlock Full Specs
to access all available technical data