DIODES Incorporated Diodes, Rectifiers - Single - SDMP0340LT-7-F SDMP0340LT-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 115472-SDMP0340LT-7- F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 1μA @ 10V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-523 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 115472-SDMP0340LT-7- F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 1μA @ 10V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-523 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SDMP0340LT-7-F - 115472-SDMP0340LT-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDMP0340LT-7-F
115472-SDMP0340LT-7-F
Diodes, Rectifiers - Single - SDMP0340LT-7-F 115472-SDMP0340LT-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 115472-SDMP0340LT-7- F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 1μA @ 10V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-523 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 115472-SDMP0340LT-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Capacitance @ Vr, F: 2pF @ 1V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky 40V 30MA Diode and Rectifier
280-SDMP0340LT-7-F
Schottky 40V 30MA Diode and Rectifier 280-SDMP0340LT-7-F
DIODE SCHOTTKY 40V 30MA SOT523 Product overview: SDMP0340LT-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDMP0340LT-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 30MA SOT523 Product overview: SDMP0340LT-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDMP0340LT-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDMP0340LT-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDMP0340LT-FDITR-ND
Single Diodes SDMP0340LT-FDITR-ND
Diode Schottky 40V 30mA (DC) Surface Mount SOT-523

Diode Schottky 40V 30mA (DC) Surface Mount SOT-523

Buy Now Datasheet
Single Diodes - SDMP0340LT-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 30mA (DC) Surface Mount SOT-523

Diode Schottky 40V 30mA (DC) Surface Mount SOT-523

Buy Now Datasheet
Single Diodes - SDMP0340LT-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDMP0340LT-FDICT-ND
Single Diodes SDMP0340LT-FDICT-ND
Diode Schottky 40V 30mA (DC) Surface Mount SOT-523

Diode Schottky 40V 30mA (DC) Surface Mount SOT-523

Buy Now Datasheet
Single Diodes - SDMP0340LT-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SDMP0340LT-7-F
Single Diodes SDMP0340LT-7-F
DIODE SCHOTTKY 40V 30MA SOT523

DIODE SCHOTTKY 40V 30MA SOT523

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDMP0340LT-7-F
Schottky Diodes & Rectifiers SDMP0340LT-7-F
Schottky Diodes & Rectifiers 40V 150mW

Schottky Diodes & Rectifiers 40V 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDMP0340LT-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDMP0340LT-7-F
Discrete Semiconductor Products - Diodes - Rectifiers SDMP0340LT-7-F
DIODE SCHOTTKY 40V 30MA SOT523

DIODE SCHOTTKY 40V 30MA SOT523

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 115472-SDMP0340LT-7-F 280-SDMP0340LT-7-F SDMP0340LT-FDITR-ND SDMP0340LT-7-F SDMP0340LT-7-F SDMP0340LT-7-F
Product Name Diodes, Rectifiers - Single - SDMP0340LT-7-F Schottky 40V 30MA Diode and Rectifier Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data