DIODE SCHOT 40V 1A DO214AA HSMB Product overview: SK14-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK14-LTP can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1A Surface Mount DO-214AA, HSMB
Diode Schottky 40V 1A Surface Mount DO-214AA, HSMB
Diode Schottky 40V 1A Surface Mount DO-214AA, HSMB
Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products- Diodes Rectifiers -Single Diodes
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: DO-214AA, SMB
Mounting Type: Surface Mount
Operating Temperature - Junction: -55°C ~ 125°C
Base Product Number: SK14
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Technology: Schottky
DIODE SCHOT 40V 1A DO214AA HSMB
Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 1A DO214AA
DIODE SCHOT 40V 1A DO214AA HSMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 280-SK14-LTP | SK14-LTPMSDKR-ND | SK14-LTP | SK14-LTP | SK14-LTP | |
| Product Name | 40V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products- Diodes Rectifiers -Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SMB | DO-214AA-2 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| IR | 0.5000 mA | 0.5000 mA |