Manufacturer: Littelfuse Inc.
Win Source Part Number: 1247456-SDP3500Q38CB
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
TVS DEVICE MIXED 320V 8QFN
SIDAC BI 320V 500A QFN 5X6 8L
SIDACTOR, 320V, QFN, FULL REEL; No. of Pins:8Pins; TVS Thyristor Case Style:QFN; Thyristor Type:SIDAC; Breakover Voltage Max:400V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A; Peak Off-State Voltage, Vdrm:320V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1247456-SDP3500Q38CB | SDP3500Q38CB | SDP3500Q38CB | 08P5358 |
| Product Name | TVS - TVS - Mixed Technology - SDP3500Q38CB | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology | Sidactor, 320V, Qfn, Full Reel; No. Of Pins Littelfuse |
| Package | 8-QFN (5x6) |