Diode Schottky 60V 3A Surface Mount DO-214AA, HSMB
Diode Schottky 60V 3A Surface Mount DO-214AA, HSMB
Diode Schottky 60V 3A Surface Mount DO-214AA, HSMB
Manufacturer: Micro Commercial Co
Win Source Part Number: 895228-SK36B-LTP
Features: Diode Schottky 60 V 3A Surface Mount DO-214AA, HSMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SK36
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA, HSMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SK36B-LTPMSCT, SK36BLTP, Q8543496, SK36B-LTPMSDKR, SK36B-LTPMSTR
DIODE SCHOT 60V 3A DO214AA HSMB Product overview: SK36B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK36B-LTP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers DIODE SCHOTTKY 60V 3A DO214AA
DIODE SCHOT 60V 3A DO214AA HSMB
DIODE SCHOT 60V 3A DO214AA HSMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Diodes |
| Product Number | SK36B-LTPMSDKR-ND | 895228-SK36B-LTP | 280-SK36B-LTP | SK36B-LTP | SK36B-LTP | SK36B-LTP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SK36B-LTP | 60V 3A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Package | SMB; DO-214AA, HSMB | Tape & Reel (TR) | ||||
| RoHS Compliant | RoHS | |||||
| Life Cycle Stage | Active |