TVS DEVICE MIXED 8V 8QFN
SIDACTOR, 6V, QFN, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:8Pins; TVS Thyristor Case Style:QFN; Thyristor Type:SIDAC; Breakover Voltage Max:25V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:100A RoHS Compliant: Yes
SIDACTOR ETHERNET POE 8V 100A
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | SEP0080Q38CB | 08P5359 | SEP0080Q38CB |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Sidactor, 6V, Qfn, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse | Mixed Technology |
| Package | 8-QFN (5x6) |