DIODE SCHOTTKY 100V 2A DO214AA Product overview: SK210-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK210-LTP can be used for catalog matching and distributor lookup.
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Micro Commercial Co
Win Source Part Number: 933891-SK210-LTP
Features: Diode Schottky 100 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SK210
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -SK210-LTPMSTR, -SK210-LTPMSCT, SK210-LTPMSCT, SK210-LTPMSTR, Q8814309
DIODE SCHOTTKY 100V 2A DO214AA
DIODE SCHOTTKY 100V 2A DO214AA
Schottky Diodes & Rectifiers DIODE SCHOTTKY 100V 2A DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SK210-LTP | SK210-LTPMSTR-ND | 933891-SK210-LTP | SK210-LTP | SK210-LTP | SK210-LTP |
| Product Name | Schottky 100V 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SK210-LTP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | DO-214AA-2 |