XIAMEN SET ELECTRONICS CO.,LTD.
SFV20D511K -- VARISTORS, MOVS
Xiamen SET Electronics Co.,Ltd.
Varistors, MOVs
SFV20D511K
Description
METAL OXIDE VARISTOR
Description
METAL OXIDE VARISTOR
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
SFV20D511K |
|
Product Name
|
Varistors, MOVs |
|
Tj
|
-40 to 105 C (-40 to 221 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Rectifier; High Voltage
VF
34 volts
View Details
Diode Type
Bridge Rectifiers
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details
3 suppliers
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
2.6 volts
IR
0.2500 mA
View Details