Manufacturer: Micro Commercial Co
Win Source Part Number: 046915-SK54B-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Diode Schottky 40V 5A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 5A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 5A Surface Mount DO-214AA (SMB)
DIODE SCHOTTKY 40V 5A DO214AA Product overview: SK54B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK54B-LTP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 5A DO214AA
Schottky Diodes & Rectifiers 5A, 40V Schottky rectifier
DIODE SCHOTTKY 40V 5A DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 046915-SK54B-LTP | SK54B-LTPMSTR-ND | 280-SK54B-LTP | SK54B-LTP | SK54B-LTP | SK54B-LTP |
| Product Name | Diodes, Rectifiers - Single - SK54B-LTP | Single Diodes | Schottky 40V 5A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active |