Manufacturer: Sanken
Win Source Part Number: 124133-SJPB-D4VR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-SMD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 1A Surface Mount SJP
DIODE SCHOTTKY 40V 1A SJP
DIODE SCHOTTKY 40V 1A SJP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 124133-SJPB-D4VR | SJPB-D4VRTR-ND | SJPB-D4VR | SJPB-D4VR |
| Product Name | Diodes, Rectifiers - Single - SJPB-D4VR | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active |