Manufacturer: Sanken
Win Source Part Number: 1250056-SJPB-D6VR
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: 2-SMD, J-Lead
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: SJPB-D6
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: 2-SMD
Voltage - Forward (Vf) (Maximum) @ If: 680mV @ 1A
Voltage - DC Reverse (Vr) (Maximum): 60V
Introduction Date: October 18, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Diode Schottky 60V 1A Surface Mount SJP
DIODE SCHOTTKY 60V 1A SJP Product overview: SJPB-D6VR from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPB-D6VR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 1A SJP
DIODE SCHOTTKY 60V 1A SJP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1250056-SJPB-D6VR | SJPB-D6VRTR-ND | 280-SJPB-D6VR | SJPB-D6VR | SJPB-D6VR |
| Product Name | Diodes, Rectifiers - Single - SJPB-D6VR | Single Diodes | Schottky 60V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.6800 volts | 0.6800 volts | 0.6800 volts |