Manufacturer: Micro Commercial Co
Win Source Part Number: 1096689-SK88L-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 8A
Current - Reverse Leakage @ Vr: 1mA @ 80V
Capacitance @ Vr, F: 400pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Diode Schottky 80V 8A Surface Mount SMC (DO-214AB)
Diode Schottky 80V 8A Surface Mount SMC (DO-214AB)
Diode Schottky 80V 8A Surface Mount SMC (DO-214AB)
DIODE SCHOTTKY 80V 8A SMC Product overview: SK88L-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK88L-TP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 8A, 80V
DIODE SCHOTTKY 80V 8A SMC
DIODE SCHOTTKY 80V 8A SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1096689-SK88L-TP | SK88L-TPMSDKR-ND | 280-SK88L-TP | SK88L-TP | SK88L-TP | SK88L-TP |
| Product Name | Diodes, Rectifiers - Single - SK88L-TP | Single Diodes | Schottky 80V 8A Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Declining |