DIODE SCHOT 100V 3A DO214AA HSMB
Manufacturer: Micro Commercial Co
Win Source Part Number: 098980-SK310B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA, HSMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE SCHOTTKY 100V 3A DO214AA
Schottky Diodes & Rectifiers 3.0A 100V
3A 100V SCHOTTKY RECTIFIER, SMB, 13IN. REEL
DIODE SCHOTTKY 100V 3A DO214AA
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SK310B-TPTR-ND | 098980-SK310B-TP | SK310B-TP | SK310B-TP | 70055757 | SK310B-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SK310B-TP | Single Diodes | Schottky Diodes & Rectifiers | 3A 100V SCHOTTKY RECTIFIER, SMB, 13IN. REEL | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -50 to ? C (-58 to ? F) | |||
| Life Cycle Stage | Active | Removed | ||||
| Package | SMB; DO-214AA, HSMB | SMB; DO-214AA, SMB | HSMB | DO-214AA (HSMB) |