Manufacturer: Micro Commercial Co
Win Source Part Number: 895229-SK4200L-TP
Features: Diode Schottky 200 V 4A Surface Mount SMC (DO-214AB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SK4200
Categories: Discrete Semiconductor Products
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SK4200L-TPMSCT, Q8335777, SK4200LTP, SK4200L-TPMSTR, SK4200L-TPMSDKR
DIODE SCHOTTKY 200V 4A SMC Product overview: SK4200L-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK4200L-TP can be used for catalog matching and distributor lookup.
Diode Schottky 200V 4A Surface Mount SMC (DO-214AB)
Diode Schottky 200V 4A Surface Mount SMC (DO-214AB)
Diode Schottky 200V 4A Surface Mount SMC (DO-214AB)
DIODE SCHOTTKY 200V 4A SMC
Schottky Diodes & Rectifiers 200V, 4A
DIODE SCHOTTKY 200V 4A SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 895229-SK4200L-TP | 280-SK4200L-TP | SK4200L-TPMSTR-ND | SK4200L-TP | SK4200L-TP | SK4200L-TP |
| Product Name | Diodes, Rectifiers - Single - SK4200L-TP | Schottky 200V 4A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | SMC (DO-214AB) | Tape & Reel (TR) | DO-214AB | DO-214AB, SMC | ||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |