Manufacturer: Diodes Incorporated
Win Source Part Number: 894086-SDT30100CT
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SDT30100
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SDT30100CT-ND, SDT30100CTDI
DIODE ARR SCHOT 100V 15A TO220-3 Product overview: SDT30100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT30100CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Schottky Diodes & Rectifiers Schottky Rectifier TO220AB TUBE 50PCS
DIODE ARR SCHOT 100V 15A TO220-3
DIODE SCHOTTKY 100V 15A ITO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 894086-SDT30100CT | 286-SDT30100CT | SDT30100CTDI-ND | SDT30100CT | SDT30100CT | SDT30100CT |
| Product Name | Diodes, Rectifiers - Arrays - SDT30100CT | 100V 15A TO220 Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 | |||||
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220AB-3 | TO-220 | TO-220; TO-220-3 |
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |