Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors SDP0240T023G6RP

Description
THYRISTOR 19V 30A SOT23-6
Datasheet
Description
THYRISTOR 19V 30A SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors - SDP0240T023G6RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
SDP0240T023G6RP
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors SDP0240T023G6RP
THYRISTOR 19V 30A SOT23-6

THYRISTOR 19V 30A SOT23-6

Supplier's Site
Protection Thyristor, 19V, 30A, Sot-23; Reverse Stand-Off Voltage Vrwm Littelfuse - 33AC0965 - Newark, An Avnet Company
Chicago, IL, United States
Protection Thyristor, 19V, 30A, Sot-23; Reverse Stand-Off Voltage Vrwm Littelfuse
33AC0965
Protection Thyristor, 19V, 30A, Sot-23; Reverse Stand-Off Voltage Vrwm Littelfuse 33AC0965
PROTECTION THYRISTOR, 19V, 30A, SOT-23; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:6Pins; TVS Thyristor Case Style:SOT-23; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:29V; No. of Circuits:1Circuits; Peak Pulse Current RoHS Compliant: Yes

PROTECTION THYRISTOR, 19V, 30A, SOT-23; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:6Pins; TVS Thyristor Case Style:SOT-23; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:29V; No. of Circuits:1Circuits; Peak Pulse Current RoHS Compliant: Yes

Supplier's Site
Thyristor, 19V, 30A, Sot-23-6, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse - 04X2845 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 19V, 30A, Sot-23-6, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse
04X2845
Thyristor, 19V, 30A, Sot-23-6, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse 04X2845
THYRISTOR, 19V, 30A, SOT-23-6, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:6Pins; TVS Thyristor Case Style:SOT-23; Thyristor Type:Surge Protector; Breakover Voltage Max:-; No. of Circuits:1Circuits; Product Range:- RoHS Compliant: Yes

THYRISTOR, 19V, 30A, SOT-23-6, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:6Pins; TVS Thyristor Case Style:SOT-23; Thyristor Type:Surge Protector; Breakover Voltage Max:-; No. of Circuits:1Circuits; Product Range:- RoHS Compliant: Yes

Supplier's Site
Thyristor, 19V, 30A, Sot-23-6; Reverse Stand-Off Voltage Vrwm Littelfuse - 04X2844 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 19V, 30A, Sot-23-6; Reverse Stand-Off Voltage Vrwm Littelfuse
04X2844
Thyristor, 19V, 30A, Sot-23-6; Reverse Stand-Off Voltage Vrwm Littelfuse 04X2844
THYRISTOR, 19V, 30A, SOT-23-6; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:6Pins; TVS Thyristor Case Style:SOT-23; Thyristor Type:Surge Protector; Breakover Voltage Vbo Max:-; No. of Circuits:1Circuits; Peak Pulse Current Ippm:30A RoHS Compliant: Yes

THYRISTOR, 19V, 30A, SOT-23-6; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:6Pins; TVS Thyristor Case Style:SOT-23; Thyristor Type:Surge Protector; Breakover Voltage Vbo Max:-; No. of Circuits:1Circuits; Peak Pulse Current Ippm:30A RoHS Compliant: Yes

Supplier's Site
THYRISTOR 19V 30A SOT23-6

THYRISTOR 19V 30A SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number SDP0240T023G6RP 33AC0965 SDP0240T023G6RP
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors Protection Thyristor, 19V, 30A, Sot-23; Reverse Stand-Off Voltage Vrwm Littelfuse Thyristors
Package SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data