DIODE SCHOTTKY 90V 2A SJP Product overview: SJPB-H9VL from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SJPB-H9VL can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 1096555-SJPB-H9VL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 90V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-SMD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Diode Schottky 90V 2A Surface Mount SJP
Diode Schottky 90V 2A Surface Mount SJP
DIODE SCHOTTKY 90V 2A SJP
DIODE SCHOTTKY 90V 2A SJP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SJPB-H9VL | 1096555-SJPB-H9VL | SJPB-H9VLCT-ND | SJPB-H9VL | SJPB-H9VL |
| Product Name | Schottky 90V 2A Diode and Rectifier | Diodes, Rectifiers - Single - SJPB-H9VL | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | 2-SMD | 2-SMD, J-Lead |