Manufacturer: Micro Commercial Co
Win Source Part Number: 844493-SK86L-TP
Features: Diode Schottky 60 V 8A Surface Mount SMC (DO-214AB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SK86
Categories: Discrete Semiconductor Products
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SK86L-TPMSDKR, SK86L-TPMSCT, SK86L-TPMSTR
Diode Schottky 60V 8A Surface Mount SMC (DO-214AB)
Diode Schottky 60V 8A Surface Mount SMC (DO-214AB)
Diode Schottky 60V 8A Surface Mount SMC (DO-214AB)
DIODE SCHOTTKY 60V 8A SMC Product overview: SK86L-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK86L-TP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers DIODE SCHOTTKY 60V 8A DO214AB
DIODE SCHOTTKY 60V 8A SMC
DIODE SCHOTTKY 60V 8A SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 844493-SK86L-TP | SK86L-TPMSCT-ND | 280-SK86L-TP | SK86L-TP | SK86L-TP | SK86L-TP |
| Product Name | Diodes, Rectifiers - Single - SK86L-TP | Single Diodes | Schottky 60V 8A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | SMC (DO-214AB) | Tape & Reel (TR) | DO-214AB, SMC |