Manufacturer: Micro Commercial Co
Win Source Part Number: 1096615-SK310A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (HSMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
Diode Schottky 100V 3A Surface Mount DO-214AC (HSMA)
Schottky Diodes & Rectifiers 3.0A 100V
3A 100V SCHOTTKY RECTIFIER, SMA, 13IN. REEL
DIODE SCHOTTKY 100V 3A DO214AC
DIODE SCHOTTKY 100V 3A DO214AC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1096615-SK310A-TP | SK310A-TPTR-ND | SK310A-TP | 70055756 | SK310A-TP | SK310A-TP |
| Product Name | Diodes, Rectifiers - Single - SK310A-TP | Single Diodes | Schottky Diodes & Rectifiers | 3A 100V SCHOTTKY RECTIFIER, SMA, 13IN. REEL | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Removed | ||||
| Package | SMA; DO-214AC (HSMA) | HSMA | DO-214AC (HSMA) | SMA; DO-214AC, SMA | ||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts |