Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 1000V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: SF5408-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF5408-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 042564-SF5408-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Family Name: SF5408
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): HER308GB-G; HER308GA-G; UF5408;
Introduction Date: May 31, 1999
ECCN: EAR99
Country of Origin: Hungary
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Defence, Military & Aerospace
Diode Standard 1000V 3A Through Hole SOD-64
Diode Standard 1000V 3A Through Hole SOD-64
AVALANCHE DIODE, 3A, 1KV, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 1KV 3A SOD64
Rectifiers 3.0 Amp 1000 Volt 150 Amp IFSM
DIODE GEN PURP 1KV 3A SOD64
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Avalanche Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SF5408-TAP | 042564-SF5408-TAP | SF5408-TAPGICT-ND | 33C1043 | SF5408-TAP | SF5408-TAP | SF5408-TAP |
| Product Name | 3A 1000V Diode and Rectifier | Diodes, Rectifiers - Single - SF5408-TAP | Single Diodes | Avalanche Diode, 3A, 1Kv, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-64, Axial | SOD-64 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 3 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Diode Type | Standard |