DIODE SCHOTTK 150V 15A POWERDI 5
DIODE SCHOTTK 150V 15A POWERDI 5
DIODE SCHOTT 150V 15A PDI5 1.5K
DIODE SCHOTT 150V 15A PDI5 1.5K
DIODE SCHOTT 150V 15A PDI5 1.5K
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 31-SDT15150VP5-7TR-ND | SDT15150VP5-7 | SDT15150VP5-7 |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |